EN
  • EN
  • DE

54AC139FMQB

Part No 54AC139FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Decoder/Demultiplexer Dual 2-to-4 16-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function Decoder, Demux
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 2
Number of Inputs 2
Number of Outputs 4
Number of Pins 16
Polarity Inverting
Propagation Delay 14.5 ns
Quiescent Current 80 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1207250-54AC139FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC139FMQB CAD Model

Description

Introducing the 54AC139FMQB Dual 2-to-4 Line Decoder/Demultiplexer from Texas Instruments

The 54AC139FMQB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component functions as a dual 2-to-4 line decoder or demultiplexer, offering efficient and reliable performance for a wide range of digital applications. Its primary function is to take a binary input and decode it into one of several output lines, ensuring precise control within digital systems.

Constructed with advanced CMOS technology, the 54AC139FMQB boasts a robust feature set. It contains two individual 2-to-4 decoders in a single package, each with its own address input (A0, A1), an active low enable input (G), and four mutually exclusive outputs (Y0 to Y3). When the enable input is low, the corresponding decoder selects one of the four output lines based on the data at the address inputs, which is then driven low. This makes the 54AC139FMQB ideal for implementing hardware logic, reducing the need for multiple components and simplifying design complexity.

One of the key advantages of the 54AC139FMQB is its high-speed operation. It is designed to operate at voltages ranging from 2V to 6V, allowing for compatibility with a variety of digital systems. This flexibility in voltage range also makes it suitable for interfacing with other logic families, providing designers with a versatile solution for their decoding and demultiplexing needs.

The 54AC139FMQB is available in a sturdy, military-grade ceramic flat package, ensuring durability and reliability even under harsh conditions. Its military qualifications mean that it meets stringent standards for performance and can be used in applications that require the highest levels of reliability, such as aerospace and defense electronics.

Overall, the 54AC139FMQB from Texas Instruments is an excellent choice for designers looking for a high-quality, versatile decoder/demultiplexer. Its dual-functionality, combined with Texas Instruments' reputation for producing durable and reliable components, makes it an essential part of any digital system requiring accurate and efficient signal routing.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess