EN
  • EN
  • DE
Part No 4N45
Manufacturer Texas Instruments
Catalog Optoisolators - Transistor, Photovoltaic Output
Description TRANSISTOR OUTPUT OPTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Texas Instruments
Package Bulk
Product Status Active
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 200% @ 10mA
Current Transfer Ratio (Max) 1000% @ 10mA
Turn On / Turn Off Time (Typ) 5µs, 150µs
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 7V
Current - Output / Channel 60mA
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 20 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 546187-4N45
Ultra Librarian 3D Model Ultra Librarian 4N45 CAD Model

Description

The Texas Instruments 4N45 is a highly reliable optocoupler that serves as an integral component in a wide array of electronic applications. This optoelectronic device is designed to provide electrical isolation between its input and output, ensuring that high voltages or noisy signals on one side do not adversely affect the other side. This makes the 4N45 an excellent choice for signal isolation, level shifting, and interfacing between different voltage domains.

Key Features

  • Electrical Isolation: The 4N45 offers a high isolation voltage typically rated at 2500Vrms, which is crucial for protecting sensitive electronic circuits from high voltage transients.
  • High-Speed Switching: With a fast switching response, the device is suitable for applications requiring quick signal transfer, such as digital communications or high-speed data acquisition systems.
  • Output Driver: The integrated photodetector and output driver transistor allow for direct interfacing with a microcontroller or other logic circuits, simplifying design complexity.
  • Wide Operating Temperature Range: The 4N45 is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Versatility: Suitable for use in many applications, including power supply control, digital logic ground isolation, and motor control circuits.

Applications

The 4N45 from Texas Instruments is versatile enough to be used in numerous applications. It is commonly found in industrial systems where electrical isolation is paramount to protect control logic from high voltage or noisy environments. Additionally, it is used in data communication systems, medical equipment, and other consumer electronics where signal integrity and isolation are necessary for safety and performance.

Quality and Reliability

As with all Texas Instruments products, the 4N45 optocoupler is manufactured to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the specified performance criteria, providing designers with confidence in their choice of components for critical applications.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess