Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Memory Size 64 (16 x 4)
Purpose Asynchronous
Supply Voltage - Operating 3 V to 18 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 052142-40105BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 40105BE CAD Model

Description

Product Overview

The 40105BE is a top-tier component designed for engineers and developers seeking reliability in electronic circuitry. Its design promotes stability and efficient functionality in various electronic applications.

Features and Benefits

  • Stability: Offers unwavering performance consistency across different environmental conditions.
  • Reduction in Energy Loss: Designed to minimize energy loss, enhancing overall system efficiency.
  • User-Friendly Interface: Facilitates easy setup and integration into complex systems.
  • Long-lasting: Constructed for longevity, reducing the need for frequent replacements.

Applications

  • Consumer Electronics
  • Renewable Energy Systems
  • Electrical Drives
  • Security Systems
  • Communication Devices

Additional Information

For technical support and troubleshooting, consult the manufacturer's customer service resources.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
ECAD model for 74HC7403D,512
Infineon Technologies
IC FIFO SYNC 32KX18 8NS 64TQFP
Need more? Email Us
ECAD model for CY7C4275V-10ASC
Renesas Electronics America
IC FIFO SYNC 256X9 15NS 32TQFP
Need more? Email Us
ECAD model for 72201L25PF
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Need more? Email Us
ECAD model for CY7C419-10JC
Renesas Electronics America
IC FIFO SYNC 8KX18 10NS 64TQFP
Need more? Email Us
ECAD model for 72V255LA15TF
Renesas Electronics America
IC FIFO ASYNC 4KX9 15NS 28SOIC
Need more? Email Us
ECAD model for IDT7204L15SO
Renesas Electronics America
IC FIFO ASYNC 64KX9 20NS 32PLCC
Lowest to $32.8773
ECAD model for 7208L20JG
Cypress Semiconductor Corp
IC FIFO SYNC 1KX9 15NS 64TQFP
Need more? Email Us
ECAD model for CY7C4215-25AC
Advanced Micro Devices
IC FIFO ASYNC 1KX9 35NS 32PLCC
Need more? Email Us
ECAD model for AM7202A-35JC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention