EN
  • EN
  • DE

DSPB721DB1E

Part No DSPB721DB1E
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD B VERSION / DSPAUDIOEVM - Daughter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Bulk
Accessory Type Daughter Board
For Use With/Related Products DSPAUDIOEVM
Base Product Number DSPB721
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346170-DSPB721DB1E
Ultra Librarian 3D Model Ultra Librarian DSPB721DB1E CAD Model

Description

The NXP DSPB721DB1E is a highly integrated digital signal processor (DSP) designed for demanding audio processing applications. This advanced product from NXP Semiconductors is engineered to deliver exceptional sound quality and performance for a wide range of audio solutions, including home theater systems, automotive audio, professional audio equipment, and smart audio devices.

Key Features and Benefits

  • High-Performance DSP Core: At the heart of the DSPB721DB1E is a powerful DSP core that provides ample processing power to handle complex audio algorithms and signal processing tasks with ease.
  • Audio Processing Capabilities: The device supports a variety of audio processing functions such as echo and noise cancellation, bass enhancement, and 3D sound processing, enabling a rich and immersive audio experience.
  • Multiple Audio Interfaces: With support for I2S, TDM, and other digital audio interfaces, the DSPB721DB1E offers flexibility for integration into a variety of audio systems.
  • Energy Efficient: Designed with power efficiency in mind, this DSP is ideal for battery-powered devices where power consumption is critical.
  • Customizable: NXP provides a comprehensive software development kit (SDK) that allows developers to customize audio processing algorithms to meet specific application requirements.

Applications

The DSPB721DB1E is versatile and can be used across several applications where high-quality audio processing is required. It is particularly well-suited for:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Smart Speakers and IoT Devices
  • Portable Audio Devices

Technical Specifications

Parameter Specification Clock Speed Up to 300 MHz Memory Integrated RAM and ROM Audio Interfaces I2S, TDM, and more Power Supply Low-voltage operation Package Compact and robust packaging options

Overall, the NXP DSPB721DB1E stands out as a superior choice for developers looking to incorporate advanced audio processing into their products, offering a blend of performance, efficiency, and flexibility.

You May Also Be Interested in

Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess