EN
  • EN
  • DE

ST72F321AR9TAE

Part No ST72F321AR9TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Homepage www.st.com
Win Source Part Number 756903-ST72F321AR9TAE
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F321AR9
Introduction Date October 18, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F321AR9TAE CAD Model

Description

The ST72F321AR9TAE is an advanced 8-bit microcontroller from STMicroelectronics, tailored to meet the rigorous demands of embedded control applications. This versatile MCU is part of the ST7 family, which is renowned for its high-performance architecture, robust feature set, and flexibility, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, home appliances, and personal electronics.

Key Features

  • CPU: The ST72F321AR9TAE boasts a high-performance 8-bit CPU with up to 16 MIPS throughput at 16 MHz, ensuring efficient processing for time-critical tasks.
  • Memory: Equipped with 32 Kbytes of Flash program memory, which is both highly reliable and flexible with In-Circuit Programming (ICP) and In-Application Programming (IAP) capabilities. It also includes 1 Kbyte of RAM for data storage and 256 bytes of EEPROM for non-volatile data retention.
  • Clock, Reset and Supply Management: Enhanced low voltage supervisor (LVD) for safe operation at low voltages, an internal 16 MHz oscillator, and clock output function.
  • Advanced I/Os: Up to 40 multifunctional bidirectional I/O lines, all of which are 5V tolerant for improved interfacing with peripheral devices.
  • Rich Peripherals: A comprehensive set of peripherals, including an 8-channel, 10-bit ADC, 3 timers, a synchronous serial communication interface (SPI), and an I2C interface for multi-master communication.
  • Interrupt Management: Nested interrupt controller with up to 27 sources, ensuring responsive and precise interrupt handling.
  • Debugging and Programming: In-circuit debugging and programming support via a single-wire interface module, making development easier and more efficient.

Applications

The ST72F321AR9TAE's robust design and comprehensive feature set make it suitable for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal electronics
  • Complex embedded systems

Overall, the ST72F321AR9TAE microcontroller is a reliable and powerful solution for developers looking to create sophisticated and efficient systems in a compact form factor. Its combination of performance, memory options, and peripherals, alongside the support and reliability provided by STMicroelectronics, makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess