EN
  • EN
  • DE

SN74ACT2235-20FN

Part No SN74ACT2235-20FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 × 9 × 2 ASYNCHRONOUS BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 18K (1K x 9 x 2)
Function Asynchronous
Data Rate 50MHz
Access Time 25ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
RoHS State Request Verification
Win Source Part Number 1253308-SN74ACT2235-20FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT2235
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT2235-20FN CAD Model

Description

The SN74ACT2235-20FN from Texas Instruments is a high-performance, integrated circuit designed to meet the rigorous demands of modern digital communication and data processing systems. This versatile IC is a member of the 74ACT family, known for its advanced CMOS logic technology which provides a perfect blend of speed and power efficiency.

Key Features

  • Speed: The device boasts a maximum clock frequency of 20 MHz, ensuring rapid data processing and smooth operation in high-speed applications.
  • Logic Type: The SN74ACT2235-20FN is a specialized octal bidirectional transceiver with 3-state outputs, facilitating efficient two-way data flow and increased versatility in various applications.
  • Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with both 5V logic levels and mixed-voltage systems.
  • Package: Encased in a robust 20-pin PLCC (Plastic Leaded Chip Carrier) package, it provides reliable connections and is ideal for surface mount technology (SMT).
  • Temperature Range: The device is designed to perform reliably across an industrial temperature range of -40°C to 85°C, ensuring stability in varying environmental conditions.

Applications

The SN74ACT2235-20FN is a highly adaptable component suitable for a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • Bus interface and control in microprocessor/microcontroller-based systems
  • Peripheral drivers
  • Data buffering and storage

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ACT2235-20FN is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the highest industry standards for performance and longevity.

Ordering Information

For ordering, please refer to the part number SN74ACT2235-20FN. For detailed specifications, technical documents, and potential alternative options, visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess