EN
  • EN
  • DE

32R2412RY-4CVT

Part No 32R2412RY-4CVT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ANALOG COMPUTER STORAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 854672-32R2412RY-4CVT
Ultra Librarian 3D Model Ultra Librarian 32R2412RY-4CVT CAD Model

Description

Texas Instruments

Texas Instruments introduces the 32R2412RY-4CVT, a cutting-edge integrated circuit designed for high-performance applications in the technology sector. This product is a testament to Texas Instruments' commitment to innovation and quality, offering unparalleled reliability and efficiency for a wide range of electronic applications.

Key Features

  • Advanced Processing Capabilities: At the heart of the 32R2412RY-4CVT is a powerful processing unit capable of handling complex computations and tasks with ease, making it an ideal choice for demanding applications.
  • High-Speed Connectivity: This product boasts high-speed connectivity options, ensuring rapid data transfer and communication with other devices, which is crucial for modern electronic systems.
  • Energy Efficiency: Designed with energy efficiency in mind, the 32R2412RY-4CVT helps reduce power consumption, leading to longer battery life and reduced environmental impact.
  • Durable Construction: The robust construction of the 32R2412RY-4CVT ensures it can withstand the rigors of daily use, making it a reliable component for any application.

Applications

The versatility of the 32R2412RY-4CVT makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Advanced consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The technical specifications for the 32R2412RY-4CVT include:

  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the product series standards
  • Package Type: Provided in a user-friendly package for easy integration
  • Certifications: Complies with relevant industry standards and regulations

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The 32R2412RY-4CVT is backed by a comprehensive warranty and a dedicated support team, ready to assist customers with any questions or issues that may arise.

For detailed information about the 32R2412RY-4CVT, including datasheets, application notes, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7168 $70.7168
2+ $68.5069 $137.0138
3+ $66.2970 $198.8910
4+ $64.0871 $256.3484
6+ $57.4574 $344.7444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess