EN
  • EN
  • DE

32R2212RX-4CV

Part No 32R2212RX-4CV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ANALOG COMPUTER STORAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 854606-32R2212RX-4CV
Ultra Librarian 3D Model Ultra Librarian 32R2212RX-4CV CAD Model

Description

The 32R2212RX-4CV is a high-performance integrated circuit developed by Texas Instruments, renowned for its reliability and advanced technology. This product is designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. With its robust design, the 32R2212RX-4CV ensures optimal functionality even in the most demanding conditions.

Key Features

  • High Precision: The 32R2212RX-4CV boasts exceptional accuracy and stability, making it ideal for precision-sensitive applications.
  • Low Power Consumption: Engineered for efficiency, this IC operates with minimal power, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Wide Operating Temperature Range: This device is designed to perform reliably across a broad range of temperatures, suitable for harsh environmental conditions.
  • Advanced Connectivity: With integrated support for multiple communication protocols, the 32R2212RX-4CV ensures seamless integration with a variety of peripherals and systems.

Applications

The versatility of the 32R2212RX-4CV allows it to be used in multiple applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Precision measurement instruments
  • Smart home devices
  • Energy management solutions

Quality and Support

Texas Instruments is committed to delivering high-quality products. The 32R2212RX-4CV is subjected to rigorous testing and quality control procedures, ensuring that it meets the highest industry standards. Customers can also access Texas Instruments' comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate the integration and use of the 32R2212RX-4CV in their projects.

In summary, the 32R2212RX-4CV from Texas Instruments is a testament to the company's dedication to innovation and excellence in the semiconductor industry. This product stands out as a top choice for engineers and designers looking for a reliable, efficient, and versatile IC to power their next-generation devices.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2725 $63.8175
6+ $17.4544 $104.7264
9+ $16.9090 $152.1810
13+ $16.3635 $212.7255
16+ $15.8181 $253.0896
22+ $14.1817 $311.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess