EN
  • EN
  • DE

AGRF1200-2

Part No AGRF1200-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description POLYSWITCH PTC RESET 12A HLD / PTC Resettable Fuse 12A(hold) 22.1A(trip) 16VDC 100A 4.2W 8s 0.07Ohm Radial 17.5 X 3.5 X 28.8mm T/R Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, AGRF
Packaging Reel package
Type Polymeric
Voltage - Max 16V
Current - Max 100A
Current - Hold (Ih) (Maximum) 12A
Current - Trip (It) 22.1A
Time to Trip 8s
Resistance - Initial (Ri) (Minimum) 3 mOhm
Resistance - Post Trip (R1) (Maximum) 8.6 mOhm
Operating Temperature Range -40°C ~ 85°C
Ratings AEC-Q200
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.689" L x 0.138" W (17.50mm x 3.50mm)
Height - Seated (Maximum) 1.140" (28.80mm)
Lead Spacing 0.400" (10.15mm)
Win Source Part Number 793121-AGRF1200-2
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian AGRF1200-2 CAD Model

Description

The Littelfuse PolySwitch AGRF series is a polymeric circuit protection device from Littelfuse.

  • Maximum Voltage: 16V
  • Maximum Current: 100A
  • Trip Current: 22.1A
  • Hold Current: 12A
  • AEC-Q200 Approval: Yes
  • Package: Radial, Disc
  • Lead Spacing: 0.400" (10.15mm)
  • Operating Temperature: -40°C to 85°C
  • Package Type: Reel
  • Threat of Fake Products: 39%
  • Supply and Demand Status: Limited

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess