EN
  • EN
  • DE

32P4129-GE

Part No 32P4129-GE
Manufacturer Texas Instruments
Catalog Unclassified
Description LOW POWER EPR4 CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number 32P4
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 19841-32P4129-GE
Ultra Librarian 3D Model Ultra Librarian 32P4129-GE CAD Model

Description

32P4129-GE Microcontroller

The 32P4129-GE microcontroller delivers exceptional processing power and efficiency, ideal for sophisticated applications in automotive and industrial domains.

  • Applications:
    • Automotive control systems
    • Industrial machinery
    • Robotics
  • Features and Benefits:
    • High processing speed and enhanced computation capabilities
    • Scalable power management system
    • Wide range of interfaces and peripheral support
  • Additional Details:
    • Processor speed: up to 100MHz
    • Integrated flash memory: 256KB
    • Package type: LQFP100

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess