EN
  • EN
  • DE

2T05H33QDCKRG4Q

Part No 2T05H33QDCKRG4Q
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR DUAL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 3.05V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1004796-2T05H33QDCKRG4Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2T05H33QDCKRG4Q CAD Model

Description

The 2T05H33QDCKRG4Q is a state-of-the-art semiconductor component designed and manufactured by Texas Instruments, a leader in the global electronics market. This product is part of Texas Instruments' extensive portfolio of integrated circuits that cater to a wide range of applications in industries such as automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Performance: The 2T05H33QDCKRG4Q is built to deliver top-notch performance, ensuring efficient processing and control in electronic systems.
  • Low Power Consumption: With a design focused on energy efficiency, this component is ideal for battery-powered devices or energy-sensitive applications.
  • Durability: Texas Instruments' components are known for their robustness, and the 2T05H33QDCKRG4Q is no exception, offering a long operational lifespan even under challenging conditions.
  • Compatibility: This product is designed to be compatible with a broad range of other electronic components and systems, providing flexibility in design and integration.

Applications

The versatility of the 2T05H33QDCKRG4Q makes it suitable for a variety of applications, including but not limited to:

  • Advanced computing systems
  • High-speed telecommunications equipment
  • Precision automotive electronics
  • Consumer electronics with high demand for reliability

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The 2T05H33QDCKRG4Q has undergone extensive testing and quality assurance processes to ensure it meets Texas Instruments' high standards of reliability and performance.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, Texas Instruments provides expert technical support to assist with any questions or challenges that may arise during the design, development, or deployment of systems incorporating the 2T05H33QDCKRG4Q.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess