EN
  • EN
  • DE

TMS320DM8168CCYG2

Part No TMS320DM8168CCYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 1031-BFBGA, FCBGA
Manufacturer Package 1031-FCBGA (25x25)
Win Source Part Number 1271231-TMS320DM8168CCYG2
Manufacturer Homepage www.ti.com
Family Name TMS320DM8168
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM8168CCYG2 CAD Model

Description

The TMS320DM8168CCYG2 is a high-performance digital media processor from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This powerful component is part of the TMS320DM816x DaVinci™ video processors family, which combines a robust ARM Cortex-A8 core with a TMS320C674x DSP core, enabling it to handle complex tasks such as video encoding and decoding, multi-format support, and real-time image processing.

At the heart of the TMS320DM8168CCYG2 lies a dual-core architecture that allows for efficient multitasking. The ARM Cortex-A8 processor runs at speeds up to 1.35 GHz and includes a NEON SIMD coprocessor, which is essential for accelerating media codecs and providing a performance boost for processing audio and video streams. The integrated TMS320C674x floating-point DSP operates at 1 GHz, offering additional horsepower for high-performance signal processing tasks.

This processor is equipped with a comprehensive set of peripherals and interfaces to support a wide range of applications. It features a HDVICP2.0 video coprocessor, capable of handling 1080p60 video streams, and a 3D graphics accelerator to enhance graphical user interfaces and enable sophisticated 3D rendering. With multiple high-speed connectivity options, including PCIe, Gigabit Ethernet, SATA 2.0, and HDMI 1.3, the TMS320DM8168CCYG2 provides the necessary interfaces for building connected, high-throughput systems.

The TMS320DM8168CCYG2 is designed for applications that require high-definition video processing, such as video conferencing, digital signage, media servers, and security surveillance systems. Its advanced technology ensures that it can deliver exceptional video and image quality, making it an ideal choice for manufacturers and developers looking to create cutting-edge multimedia products.

With its combination of processing power, multimedia capabilities, and connectivity options, the TMS320DM8168CCYG2 from Texas Instruments is a versatile and efficient solution for a multitude of high-end digital media applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1045 $119.1045
2+ $114.6269 $229.2538
3+ $110.1493 $330.4479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess