The 2N7001TQDCKRQ1 is a state-of-the-art, high-performance MOSFET transistor designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This particular product is a part of Texas Instruments' robust automotive-qualified product lineup, which ensures that it meets the stringent requirements of the automotive industry.
Key Features
- Device Type: N-Channel MOSFET
- Package: Supplied in a compact, surface-mountable 6-pin SC-70 (SOT-323) package, ideal for space-constrained applications.
- Qualification: Automotive Grade, meeting AEC-Q101 standards for high reliability and performance under extreme conditions.
- Drain-to-Source Voltage (VDS): 60V, providing a good balance between breakdown voltage and on-state resistance.
- Continuous Drain Current (ID): 300 mA, suitable for driving moderate loads in automotive circuits.
- RDS(on): Low on-state resistance minimizes power loss and improves efficiency in switching applications.
- Gate Charge (Qg): Minimal gate charge for faster switching speeds and reduced switching losses.
Applications
The 2N7001TQDCKRQ1 is ideal for a wide range of automotive applications, including:
- Power Management
- Load Switch
- Motor Drive Control
- Battery Management
- LED Lighting
Quality and Support
Texas Instruments is committed to providing not only high-quality products but also excellent technical support. The 2N7001TQDCKRQ1 is backed by Texas Instruments' comprehensive documentation, including datasheets, application notes, and design resources to facilitate seamless integration into your automotive systems.
Environmental Compliance
The 2N7001TQDCKRQ1 complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from hazardous materials and is suitable for use in environmentally sensitive applications.