EN
  • EN
  • DE

2C444

Part No 2C444
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description V/F CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Voltage to Frequency
Base Product Number 2C444
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 854949-2C444
Ultra Librarian 3D Model Ultra Librarian 2C444 CAD Model

Description

The Texas Instruments 2C444 is a state-of-the-art integrated circuit designed for high-performance applications in various fields such as industrial, automotive, and consumer electronics. As a product from one of the leading semiconductor manufacturers in the world, the 2C444 offers reliability, efficiency, and precision that Texas Instruments is known for.

Key Features

  • High Accuracy: The 2C444 is built to deliver precise results, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring that devices using the 2C444 can maintain optimal battery life and reduce energy costs.
  • Robust Performance: With its robust design, the 2C444 can operate effectively under a wide range of temperatures and conditions, ensuring consistent performance even in harsh environments.
  • Advanced Connectivity: The product features advanced connectivity options, allowing for seamless integration with other components and systems.
  • Customizability: Texas Instruments provides options for customization, enabling the 2C444 to be tailored to meet the specific needs of various applications.

Applications

The versatility of the 2C444 makes it suitable for a wide array of applications. It is commonly used in:

  • Automotive systems for enhanced navigation, safety, and in-vehicle entertainment.
  • Industrial automation equipment, where precision and reliability are critical.
  • Consumer electronics, including smartphones, tablets, and wearable devices.
  • Medical devices that require high levels of accuracy and reliability.

Technical Specifications

The 2C444 boasts impressive technical specifications, including high-speed signal processing, low-latency data transmission, and compatibility with a range of protocols and interfaces. Detailed technical information and datasheets can be obtained directly from Texas Instruments.

Support and Resources

Texas Instruments provides comprehensive support for the 2C444, including technical documentation, application notes, and design resources. Customers can also access TI's community forums and customer service for additional assistance.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $0.7508
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $7.1279
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5383 $60.5383
3+ $49.6725 $149.0175
4+ $48.1202 $192.4808
5+ $46.5680 $232.8400
6+ $45.0157 $270.0942
8+ $40.3589 $322.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess