EN
  • EN
  • DE

2503253-0004H(DAD1000)

Part No 2503253-0004H(DAD1000)
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 152123-2503253-0004H(DAD1000)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2503253-0004H(DAD1000) CAD Model

Description

The 2503253-0004H(DAD1000) is crafted for high-performance applications where speed and reliability are critical. It excels in environments requiring rapid data processing and signal integrity.

Applications

  • High-Frequency Communication Systems
  • Advanced Computing Applications
  • Signal Processing
  • IoT Devices

Features and Benefits

  • High-Speed Functionality: Perfect for time-sensitive data applications.
  • Reliable Signal Integrity: Maintains exceptional data accuracy.
  • Flexible Integration: Seamlessly incorporates into complex systems.

Choosing the 2503253-0004H(DAD1000) for your projects ensures that you achieve superior speed and reliability, necessary for the most demanding electronic applications.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
EPCOS (TDK)
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Intersil
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess