EN
  • EN
  • DE

U2043B

Part No U2043B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Flasher, 30-mohm Shunt, Pilot Lamp to GND or V Batt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275261-U2043B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2043B CAD Model

Description

The U2043B is a monolithic integrated circuit manufactured by TEMIC Semiconductors (now Vishay). It is primarily designed for phase control applications, specifically for universal motor speed control and similar functions. The IC incorporates features that allow precise control of AC power delivered to a load.

Applications

  • Universal Motor Speed Control: Specifically designed for controlling the speed of universal motors in appliances and power tools.
  • Light Dimming: Used to implement light dimming functionality in lighting systems.
  • Heater Control: Employed in heater control circuits to regulate temperature.
  • AC Power Control: General-purpose AC power control in various industrial and consumer applications.
  • Fan Speed Control: Used to control the speed of AC fans.

Features

  • Phase Control: Employs phase control techniques for precise power regulation.
  • Integrated Trigger Circuit: Includes an integrated trigger circuit for driving external triacs or thyristors.
  • Zero Voltage Switching: Supports zero-voltage switching to minimize electromagnetic interference (EMI).
  • Adjustable Hysteresis: Offers adjustable hysteresis for stable control.
  • Synchronization Input: Provides a synchronization input for synchronizing with the AC line frequency.

Benefits

  • Precise Power Control: Enables precise control of AC power delivered to the load, allowing for accurate speed, light, or temperature regulation.
  • Reduced EMI: Zero-voltage switching minimizes electromagnetic interference, improving system performance.
  • Stable Operation: Adjustable hysteresis ensures stable and reliable operation.
  • Simplified Circuit Design: Integrated features simplify the design process, reducing component count.
  • Versatile Applications: Suitable for a wide range of AC power control applications.

Additional Details

The U2043B typically operates from an AC line voltage of 230V. It requires a minimum number of external components to implement a complete control circuit. The device typically includes an internal voltage regulator to provide a stable supply voltage for the control circuitry. The phase control angle can be adjusted using an external potentiometer or other control signal. It is commonly available in a DIP or SOIC package. The operating temperature range is typically -25°C to +85°C. Specific parameters include trigger current and voltage requirements for the external triac or thyristor. It's designed to meet relevant safety standards for AC line-connected applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess