EN
  • EN
  • DE

TSC80C31-12IB

Part No TSC80C31-12IB
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972802-TSC80C31-12IB
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC80C31-12IB CAD Model

Description

The TSC80C31-12IB, manufactured by TEMIC Semiconductors (now Vishay), is a high-performance CMOS single-chip 8-bit microcontroller. It is based on the industry-standard 80C51 architecture, offering a cost-effective solution for a wide range of embedded control applications. The '12' in the part number indicates a maximum clock frequency of 12 MHz.

Applications:

  • Industrial Control Systems: Programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Remote controls, home appliances, and gaming devices.
  • Automotive Electronics: Dashboard controls, engine management systems, and anti-lock braking systems (ABS).
  • Instrumentation and Measurement: Data acquisition systems, digital multimeters, and oscilloscopes.
  • Telecommunications: Modems, routers, and network interfaces.

Features:

  • 80C51 Architecture: Based on the widely used and well-documented 80C51 instruction set.
  • 12 MHz Clock Frequency: Provides a high processing speed for demanding applications.
  • 128 Bytes of On-Chip RAM: Provides data storage for variables and intermediate results.
  • Four 8-Bit I/O Ports: Flexible I/O capabilities for interfacing with external devices.
  • Two 16-Bit Timer/Counters: Used for timing, counting, and pulse generation.
  • Full Duplex Serial Port: Enables serial communication with other devices.
  • Six Interrupt Sources: Allows for responsive handling of external events.
  • Power-Saving Idle and Power-Down Modes: Reduces power consumption in low-activity states.

Benefits:

  • Cost-Effective Solution: Offers a high level of performance at a competitive price.
  • Wide Range of Applications: Suitable for a broad spectrum of embedded control applications.
  • Easy to Program: Uses the familiar 80C51 instruction set, making it easy to develop and maintain software.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Reliable Operation: Proven architecture ensures reliable performance in demanding environments.

Additional Details:

The TSC80C31-12IB requires an external program memory (EPROM or Flash) to store the program code. It is available in a DIP (Dual In-line Package) and other surface-mount packages. The microcontroller operates from a 5V power supply.

Key Specifications:

  • Clock Frequency: 12 MHz
  • RAM: 128 bytes
  • I/O Ports: Four 8-bit ports
  • Timers: Two 16-bit timers
  • Serial Port: Full duplex UART
  • Interrupts: Six interrupt sources

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess