EN
  • EN
  • DE

IP80C32U-25

Part No IP80C32U-25
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083699-IP80C32U-25
Categories OEM Parts(F-I)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP80C32U-25 CAD Model

Description

The IP80C32U-25 is a high-performance 8-bit microcontroller from TEMIC Semiconductors. It's based on the industry-standard 8051 architecture, offering a robust and versatile solution for a wide range of embedded control applications. The device features a powerful processing core, ample memory, and a variety of peripherals, making it suitable for both simple and complex tasks.

Applications

  • Industrial control systems: Used in automation equipment, motor control, and process monitoring.
  • Instrumentation: Found in digital meters, data loggers, and test equipment.
  • Consumer electronics: Employed in appliances, remote controls, and toys.
  • Automotive electronics: Utilized in dashboard controls, engine management systems, and security systems.
  • Telecommunications: Implemented in modems, routers, and other communication devices.

Features

  • 80C51 Core: Employs a fully compatible 80C51 instruction set, ensuring code compatibility and ease of development.
  • 25 MHz Clock Frequency: Enables high-speed processing for real-time applications.
  • 8 KB On-Chip ROM: Provides ample program storage for most embedded applications.
  • 256 Bytes On-Chip RAM: Offers sufficient data storage for variables and temporary data.
  • 32 Programmable I/O Lines: Allows flexible interfacing with external devices and sensors.
  • Two 16-Bit Timer/Counters: Enables precise timing and counting operations.
  • Full Duplex UART: Facilitates serial communication with other devices.
  • Six Interrupt Sources: Provides fast response to external events.

Benefits

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Versatile: Suitable for a wide range of embedded control tasks.
  • Easy to Use: Based on the industry-standard 8051 architecture, making it easy to program and debug.
  • Cost-Effective: Offers a good balance of performance and price.
  • Reliable: Designed for robust operation in harsh environments.

Additional Details

The IP80C32U-25 operates on a 5V power supply and is available in a variety of packages, including DIP and PLCC. It features a watchdog timer for enhanced system reliability and power-down modes to minimize power consumption. The device is supported by a wide range of development tools, including compilers, debuggers, and emulators.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess