EN
  • EN
  • DE

IC80C32-12D

Part No IC80C32-12D
Manufacturer TEMIC Semiconductors
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213289-IC80C32-12D
Categories Custom Parts
Manufacturer TEMIC Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IC80C32-12D CAD Model

Description

The TEMIC Semiconductors IC80C32-12D is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture. It is designed for a wide range of embedded control applications, offering a robust set of features and peripherals to meet the demands of diverse applications. The “-12D” suffix typically indicates a specific speed grade (12 MHz) and temperature range.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Embedded Systems: Employed in various embedded applications like data acquisition systems, instrumentation, and control devices.
  • Consumer Electronics: Integrated into home appliances, remote controls, and other consumer electronics devices.
  • Automotive Electronics: Used in automotive applications such as engine management, dashboard control, and anti-lock braking systems (ABS).
  • Telecommunications: Integrated into telecommunication equipment such as modems, routers, and network interface cards.

Features:

  • 8051 Architecture: Based on the industry-standard 8051 instruction set, providing a familiar programming model and extensive software support.
  • 12 MHz Clock Speed: Operates at a clock speed of 12 MHz, enabling fast instruction execution and real-time performance.
  • 256 Bytes of RAM: Includes 256 bytes of on-chip RAM for data storage and manipulation.
  • Timers/Counters: Features multiple timers/counters for timing control, event counting, and PWM generation.
  • Serial Communication: Supports serial communication via UART (Universal Asynchronous Receiver/Transmitter) for serial data transfer.

Benefits:

  • High Performance: Offers high-speed processing and real-time performance, enabling efficient control and monitoring of embedded systems.
  • Easy Programming: Uses the widely known 8051 instruction set, allowing for easy programming and code development.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and comprehensive set of peripherals.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications, providing a balance of performance and cost.

Additional Details:

The IC80C32-12D operates with a 5V power supply. The device is typically available in a DIP (Dual In-Line Package) or PLCC (Plastic Leaded Chip Carrier) package. It features various I/O pins that can be configured as inputs or outputs, providing flexibility in interfacing with external devices. For detailed specifications, refer to the TEMIC Semiconductors IC80C32-12D datasheet.

You May Also Be Interested in

Holtek
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Mingtek
Lowest to $1.3456
Renesas Electronics America
Lowest to $0.9794
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess