EN
  • EN
  • DE

AD1864P

Part No AD1864P
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DUAL 18-BIT AUDIO DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series AD1864
Package Bulk
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 18 b
Voltage Supply Source Analog and Digital, Dual ±
Voltage - Supply ±4.75V ~ 13.2V, ±4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552992-AD1864P
Ultra Librarian 3D Model Ultra Librarian AD1864P CAD Model

Description

AD1864P High-Performance Audio DAC

The AD1864P is a top-tier audio digital-to-analog converter (DAC) designed by Analog Devices Inc., crafted for audiophiles and professional audio applications where high fidelity is paramount. This precision audio DAC offers exceptional sound quality and performance, making it an excellent choice for high-end audio systems, studio equipment, and digital audio workstations.

Key Features

  • High-Resolution Audio: The AD1864P supports 16-bit resolution, ensuring detailed and accurate audio reproduction for a truly immersive listening experience.
  • Dual DAC Design: This device incorporates a dual DAC architecture, providing two channels of audio output for stereo applications with outstanding channel separation and balance.
  • Low Total Harmonic Distortion (THD): With exceptionally low THD levels, the AD1864P ensures a clean and uncolored audio signal, preserving the integrity of the original recording.
  • High Signal-to-Noise Ratio (SNR): A high SNR means that audio is reproduced with minimal background noise, allowing for a clearer and more defined soundstage.
  • Flexible Voltage Operation: The device operates on a ±5V to ±18V dual power supply, accommodating a variety of audio system configurations.
  • Compatibility: The AD1864P's versatile design allows for easy integration into a wide range of digital audio systems, including CD players, digital audio tape (DAT) recorders, and other high-end audio equipment.

Applications

  • High-End Audio Systems
  • Professional Recording Studios
  • Digital Audio Workstations
  • Broadcast Equipment
  • Home Theater Systems

With its robust design and superior audio performance, the AD1864P from Analog Devices Inc. stands out as an exceptional DAC for any audio enthusiast or professional seeking the highest quality sound reproduction. Its precision engineering and attention to detail ensure that the AD1864P will deliver unparalleled audio fidelity, making it a cornerstone component in any high-performance audio system.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1670 $81.5010
6+ $22.2910 $133.7460
9+ $21.5943 $194.3487
12+ $20.8978 $250.7736
15+ $20.2012 $303.0180
20+ $18.1113 $362.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess