EN
  • EN
  • DE

SN74AHCT125DG4

Part No SN74AHCT125DG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74AHCT125
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259936-SN74AHCT125DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT125DG4 CAD Model

Description

Product Overview: SN74AHCT125DG4 by Texas Instruments

The SN74AHCT125DG4 is a high-performance, quadruple bus buffer gate integrated circuit designed and manufactured by Texas Instruments. This versatile chip features four independent output enables, each controlling a single 3-state buffer. Its primary function is to provide the ability to send a signal to multiple destinations or to isolate bus lines, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with 5V systems, ensuring seamless integration with legacy digital systems.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for most standard digital interfaces.
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels, improving signal integrity.
  • Low Crosstalk: Minimizes interference between channels, a critical feature for maintaining signal fidelity.
  • Fast Propagation and Transition Times: Ensures minimal delay and high-speed operation in digital circuits.
  • ESD Protection: Features built-in electrostatic discharge protection to safeguard the device from static damage during handling and operation.

Applications

The SN74AHCT125DG4 is suitable for a variety of digital applications, including:

  • Bus isolation and signal buffering
  • Driving heavy loads or multiple peripherals
  • Interfacing between different voltage domains
  • Logic level translation in multi-voltage systems
  • Memory address driving
  • Control signal buffering and distribution

Package and Quality

The device is offered in a SOIC-14 (DG) package, providing a compact footprint suitable for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, with each component undergoing rigorous testing and quality control processes to maintain reliability and performance in demanding environments.

With its robust design and versatile functionality, the SN74AHCT125DG4 from Texas Instruments stands out as a reliable choice for designers looking to enhance their digital systems with efficient bus buffering capabilities.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2276 $50.0720
470+ $0.2132 $100.2040
730+ $0.2060 $150.3800
1,045+ $0.1916 $200.2220
1,360+ $0.1844 $250.7840
1,695+ $0.1772 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess