EN
  • EN
  • DE

TC7211AMIPL

Part No TC7211AMIPL
Manufacturer TelCom Semiconductor, Inc
Catalog Electronic Wholesale
Description BUS COMPATIBLE 4-DIGIT CMOS DECODER/DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1264837-TC7211AMIPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7211AMIPL CAD Model

Description

The TC7211AMIPL is a monolithic CMOS integrated circuit manufactured by TelCom Semiconductor, Inc. It's designed primarily for use in low-power data acquisition systems and remote temperature sensing applications.

Applications

  • Remote temperature monitoring
  • Data acquisition systems
  • Industrial process control
  • Environmental monitoring
  • HVAC systems

Features

  • Single-chip temperature sensor and thermal window comparator
  • Direct-to-microprocessor interface
  • Programmable temperature threshold
  • Serial interface for data retrieval
  • Low power consumption
  • Wide operating voltage range

Benefits

  • Simplified temperature monitoring system design
  • Reduced component count and board space
  • Accurate and reliable temperature sensing
  • Flexible temperature threshold setting
  • Easy integration with existing microprocessors
  • Extended battery life in portable applications

Additional Details

The TC7211AMIPL features a built-in temperature sensor that provides an analog output voltage proportional to the ambient temperature. This output can then be compared to a programmable threshold value. The temperature threshold can be configured via the serial interface. The integrated circuit operates with a low supply voltage, making it suitable for battery-powered applications. Its primary function is to monitor temperature and trigger an alert when a predefined threshold is exceeded. The serial interface simplifies integration with microcontrollers or other digital systems, allowing for easy data retrieval and configuration. The compact package makes it well-suited for space-constrained applications.

Its monolithic design ensures high reliability and accuracy, making it a preferred choice in numerous industrial and consumer applications requiring precise temperature monitoring. The device is often used in embedded systems requiring constant thermal supervision. The integrated thermal window comparator offers enhanced protection, generating flags when the temperature goes out of bounds. The combination of accuracy, low power consumption and ease of use makes it a practical choice for engineers and designers.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess