EN
  • EN
  • DE
  • IT

NSMD075-16V

Part No NSMD075-16V
Manufacturer TECHFUSE
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963929-NSMD075-16V
Categories OEM Parts(M-N)
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSMD075-16V CAD Model

Description

The NSMD075-16V is a surface mount Schottky Barrier Rectifier manufactured by TECHFUSE. It is designed to provide efficient rectification and fast switching speeds, making it suitable for various power management and protection applications.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Employed for reverse polarity protection in various electronic circuits.
  • Freewheeling Diode: Utilized as a freewheeling diode in inductive load circuits.
  • Blocking Diode: Used as a blocking diode to prevent reverse current flow.
  • Solar Panel Bypass: Employed as a bypass diode in solar panel arrays.
  • LED Lighting: Can be found in LED lighting applications for rectification.

Features:

  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speeds.
  • Surface Mount Package: Available in a small surface-mount package for easy assembly.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Can withstand high surge currents.
  • Low Leakage Current: Exhibits low leakage current at high temperatures.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Compact Design: Small package size allows for integration in small devices.
  • Enhanced Protection: Provides reliable protection against reverse polarity and voltage surges.
  • Improved Thermal Performance: Low forward voltage drop reduces heat generation.
  • Increased Reliability: Robust design ensures long-term reliability and stability.

Additional Details:

The NSMD075-16V typically operates with a reverse voltage (VR) of up to 16V. Key specifications include a forward current (IF) of 0.75A and a forward voltage drop (VF) of approximately 0.4V at IF = 0.5A. The device is packaged in a SOD-123 or similar small surface-mount package. Proper layout techniques are important to minimize parasitic inductance and capacitance. It is crucial to adhere to the manufacturer's recommended operating conditions and guidelines to ensure optimal performance and longevity. Detailed specifications, including thermal resistance, are available in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Omron
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1172
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0380 $50.1600
3,210+ $0.0312 $100.1520
4,970+ $0.0302 $150.0940
6,830+ $0.0293 $200.1190
8,835+ $0.0283 $250.0305
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,500 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess