EN
  • EN
  • DE

TPTVS15VU-DFN3

Part No TPTVS15VU-DFN3
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101155-TPTVS15VU-DFN3
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPTVS15VU-DFN3 CAD Model

Description

The TPTVS15VU-DFN3 is a transient voltage suppressor (TVS) diode manufactured by Tech Public. It is designed to safeguard sensitive electronic components against damage from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used to protect data and signal lines in a variety of electronic devices.

Applications:

  • USB port protection: Protecting USB interfaces from ESD strikes.
  • HDMI port protection: Shielding HDMI ports in TVs, monitors, and other multimedia devices.
  • Ethernet port protection: Preventing damage to Ethernet ports in network devices.
  • Data line protection: Protecting data lines in various electronic systems.
  • Portable devices: Safeguarding smartphones, tablets, and other portable electronics.

Features:

  • Ultra-low clamping voltage: Ensures minimal voltage overshoot during transient events, providing superior protection.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Low capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • DFN3 package: Compact package size allows for efficient board layout and space saving.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Increased system reliability: Protects against ESD and transient voltages, improving the overall reliability of the system.
  • Reduced equipment downtime: Minimizes the risk of failure due to transient events, reducing downtime and maintenance costs.
  • Improved product performance: Ensures stable operation of protected circuits, leading to improved performance.
  • Compact design: Small DFN3 package allows for integration into space-constrained applications.
  • Enhanced ESD protection: Provides robust protection against electrostatic discharge events.

The TPTVS15VU-DFN3 is particularly well-suited for applications where space is limited and high-speed data integrity is critical. Its low capacitance and fast response time make it an excellent choice for protecting sensitive data lines from ESD and other transient voltage threats. The DFN3 package allows for easy integration into densely populated circuit boards. The device's ability to quickly clamp transient voltages ensures that downstream components are protected from damage.

Additional Details: For detailed technical specifications such as breakdown voltage, clamping voltage, and capacitance, please refer to the manufacturer's datasheet. Ensure the device is used within its specified operating conditions to achieve optimal protection.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,480 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess