EN
  • EN
  • DE

TPTVS1271P

Part No TPTVS1271P
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101153-TPTVS1271P
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPTVS1271P CAD Model

Description

The TPTVS1271P is a transient voltage suppressor (TVS) diode manufactured by Tech Public. It's designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes.

Applications:

  • Data lines protection
  • I/O ports protection
  • Power supply protection
  • Microcontroller protection
  • Communication equipment protection

Features:

  • Low clamping voltage: Provides excellent protection by limiting the voltage across the protected circuit during surge events.
  • Fast response time: Reacts quickly to transient events, minimizing the risk of damage.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small footprint: Allows for easy integration into compact designs.
  • High surge capability: Able to withstand high surge currents without failure.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage, extending the lifespan of the overall system.
  • Reduced downtime: Prevents failures caused by voltage surges, minimizing downtime and maintenance costs.
  • Improved product safety: Helps to meet safety standards by providing robust protection against electrical hazards.
  • Cost-effective protection: Offers a cost-efficient solution for protecting electronic equipment from voltage surges.
  • Simplified design: Easy to implement and integrate into existing circuits.

The TPTVS1271P is commonly used in a wide range of applications, including consumer electronics, industrial equipment, and telecommunications systems. Its robust design and high surge capability make it an ideal choice for protecting sensitive circuits from the damaging effects of voltage transients. It is typically available in a small surface-mount package, further simplifying the board design process.

Additional Details: The specific technical specifications, such as clamping voltage, capacitance, and surge current capability, can vary depending on the specific configuration. Consult the manufacturer's datasheet for detailed information.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1009 $50.4500
1,210+ $0.0828 $100.1880
1,875+ $0.0802 $150.3750
2,580+ $0.0776 $200.2080
3,335+ $0.0750 $250.1250
4,460+ $0.0673 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,050 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess