EN
  • EN
  • DE

ESD3V3B15G-1006

Part No ESD3V3B15G-1006
Manufacturer Tech Public
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057866-ESD3V3B15G-1006
Categories OEM Parts(C-E)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD3V3B15G-1006 CAD Model

Description

The ESD3V3B15G-1006 is an electrostatic discharge (ESD) protection diode manufactured by Tech Public. It is designed to safeguard sensitive electronic components from damage caused by ESD events. This diode provides a low clamping voltage and fast response time, making it suitable for protecting high-speed data lines and other sensitive circuitry.

Applications

  • USB ports
  • HDMI ports
  • Ethernet ports
  • Mobile phones
  • Tablets
  • Wearable devices
  • Consumer electronics

Features

  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during an ESD event.
  • Fast Response Time: Reacts quickly to ESD events to minimize damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD damage.
  • Reduced Downtime: Minimizes the risk of system failures due to ESD events.
  • Enhanced Product Lifespan: Extends the life of electronic devices by protecting them from ESD.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Simplified Design: Easy to implement and integrate into existing circuits.

Additional Details

The ESD3V3B15G-1006 is typically packaged in a small 1006 package. The specific clamping voltage, capacitance, and ESD withstand voltage are detailed in the datasheet. It is important to consult the datasheet to ensure that the ESD protection diode is appropriately selected for the intended application and ESD requirements. The “3V3” in the name suggests a working voltage of 3.3V.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,410+ $0.0355 $50.0550
3,440+ $0.0291 $100.1040
5,320+ $0.0282 $150.0240
7,330+ $0.0273 $200.1090
9,470+ $0.0264 $250.0080
12,660+ $0.0237 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,590 pieces
MOQ: 1410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess