EN
  • EN
  • DE

YP1018KJ

Part No YP1018KJ
Manufacturer TE Connectivity
Catalog Specialized Resistors
Description FIXED RESISTOR, WIRE WOUND, 10W,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance 18 kOhms
Tolerance ±5%
Power (Watts) 10W
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Capacitor, 31.8mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1577395-YP1018KJ
Ultra Librarian 3D Model Ultra Librarian YP1018KJ CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Vishay
RES SHUNT 0.0005 OHM 5% 3W
Need more? Email Us
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Panasonic
20mΩ ±1% 1W Current Sense Resistor
Lowest to $0.2911
Bourns Inc.
RES SHUNT 8518 100 UOHM 50W 3P
Lowest to $32.1751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess