EN
  • EN
  • DE

V4-8.0-0-FSP-SM

Part No V4-8.0-0-FSP-SM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.335" X 164' BLACK / Heat Shrink Tubing, Flexible 0.335" (8.51mm) 2 to 1 Black 164.0' (50.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Versafit; V4
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 164.0' (50.0m)
Inner Diameter - Supplied 0.335" (8.51mm)
Inner Diameter - Recovered 0.158" (4.01mm)
Recovered Wall Thickness 0.011" (0.28mm)
Material Polyolefin (PO), Irradiated
Features Flame Retardant
Color Black
Temperature Range - Operating -30°C ~ 125°C
Shrink Temperature 70°C
Storage/Refrigeration Temperature 65°F ~ 95°F (18°C ~ 35°C)
Shelf Life 144 Months
Base Product Number V4
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names V4-8.0-0-FSP-SM-ND,467437J001,V4-8.0-0-FSP-SM-50,-V4-8.0-0-FSP-SM-SI
Standard Package 40
Win Source Part Number 1230041-V4-8.0-0-FSP-SM
Ultra Librarian 3D Model Ultra Librarian V4-8.0-0-FSP-SM CAD Model

Description

The TE Connectivity Raychem Cable Protection V4-8.0-0-FSP-SM is a heat shrink tubing from the Versafit V4 series.

  • Series: Versafit V4
  • Type: Heat Shrink
  • Color: Black
  • Feature: Flexible, Flame Retardant
  • Packaging: Spool
  • Length: 164.0' (50.0m)
  • Standard Package: 40
  • Material: Polyolefin (PO), Irradiated
  • Shrinkage Ratio: 2 to 1
  • Supplied Inner Diameter: 0.335" (8.51mm)
  • Recovered Inner Diameter: 0.158" (4.01mm)
  • Recovered Wall Thickness: 0.011" (0.28mm)
  • Shrink Temperature: 70°C
  • Temperature Range: -30°C ~ 125°C
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess