EN
  • EN
  • DE

V23274-A1801-X017

Part No V23274-A1801-X017
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 407403-V23274-A1801-X017
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23274-A1801-X017 CAD Model

Description

The V23274-A1801-X017 is a PCB relay manufactured by TE Connectivity, designed for applications requiring reliable switching in various electronic systems. Known for its robust construction and dependable performance, this relay is suited for demanding environments.

Applications

  • Industrial automation: Used in control panels and automated machinery.
  • Telecommunications equipment: Employed in switching and routing systems.
  • Power supplies: Integrated into power distribution units and converters.
  • Building management systems: Utilized in HVAC and lighting control.
  • Automotive electronics: Applied in vehicle control modules and power management.

Features

  • High switching capacity: Capable of handling significant current and voltage loads.
  • PCB mounting: Designed for direct integration onto printed circuit boards.
  • Sealed construction: Offers protection against dust, moisture, and other contaminants.
  • Compact size: Allows for high-density mounting in space-constrained applications.
  • Low coil power consumption: Provides efficient operation with minimal energy usage.

Benefits

  • Enhanced system reliability: Ensures consistent switching performance, reducing downtime.
  • Simplified installation: PCB mounting simplifies integration into electronic circuits.
  • Durable operation: Withstands harsh environmental conditions for long-term reliability.
  • Space-saving design: Compact form factor allows for efficient use of board space.
  • Cost-effective solution: Offers a balance of performance and value for diverse applications.

Additional Details

The V23274-A1801-X017 relay typically features a coil voltage ranging from 5V to 24V DC, with a contact rating suitable for handling currents up to several amperes. Its insulation resistance is designed to meet industry standards, providing electrical isolation between the coil and contacts. This relay’s operating temperature range ensures functionality in diverse environments. The sealed construction protects internal components from contamination, enhancing its reliability in harsh conditions. The relay’s compact size allows for dense packing on circuit boards, optimizing space utilization. It is often used in applications requiring compliance with international safety standards, such as UL, CSA, and VDE. The relay’s contact material is carefully selected to minimize contact resistance and ensure reliable switching performance over its operational life. Its mechanical endurance is tested to withstand millions of operations, ensuring a long and reliable service life. The relay's design also incorporates features to minimize electromagnetic interference (EMI), making it suitable for use in sensitive electronic systems.

You May Also Be Interested in

NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess