EN
  • EN
  • DE

V23100V4005A010

Part No V23100V4005A010
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED SPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 3.5 VDC
Must Release Voltage 0.75 VDC
Operate Time 0.75 ms
Release Time 0.15 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Ruthenium (Ru)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550525-V23100V4005A010
Ultra Librarian 3D Model Ultra Librarian V23100V4005A010 CAD Model

Description

N

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 12V
Lowest to $8.0286
Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY REED SPST 500MA 5V
Lowest to $4.9662
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $10.1866
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess