EN
  • EN
  • DE

TXR76AU00-1205AI

Part No TXR76AU00-1205AI
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR76AU00-1205AI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052529-TXR76AU00-1205AI
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TXR76AU00-1205AI CAD Model

Description

The TXR76AU00-1205AI is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, and other components.

Applications

  • Wire harnessing
  • Cable management
  • Electrical insulation
  • Strain relief
  • Identification marking

Features

  • Material: Flexible polyolefin
  • Shrink Ratio: 2:1
  • Diameter Before Shrink: Specified to accommodate various cable sizes
  • Diameter After Shrink: Provides a tight, secure fit
  • Operating Temperature: -55°C to +135°C
  • Flame Retardant: Yes (check specific standards met)
  • Color: Typically black, but other colors may be available
  • Adhesive Lined: No

Benefits

  • Protection: Shields wires and cables from abrasion, cuts, and environmental factors like moisture and chemicals.
  • Insulation: Provides electrical insulation, preventing short circuits and ensuring safety.
  • Strain Relief: Reduces stress on connections, increasing their lifespan and reliability.
  • Identification: Can be used for color-coding and marking wires for easy identification.
  • Durability: Offers long-lasting protection in harsh environments.
  • Ease of Use: Simple to apply with a heat gun or other heat source.

This heat shrink tubing is commonly used in a wide range of industries, including automotive, aerospace, electronics, and industrial manufacturing. Its flexibility and durability make it suitable for demanding applications where reliable protection is essential. The 2:1 shrink ratio allows it to conform to various shapes and sizes, ensuring a secure and tight fit. The flame-retardant properties enhance safety in applications where fire hazards may be present.

Specific technical specifications, such as wall thickness, tensile strength, and dielectric strength, should be verified using the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess