EN
  • EN
  • DE

TXR31AE00-2206AI

Part No TXR31AE00-2206AI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BCKSH ADPT SZ22 1 1/4-18 / Gray Connector Backshell, Heat Shrink Adapter 1 1/4-18 UNEF-2B 22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.571" (39.90mm)
Shell Size - Insert 22
Thread Size 1 1/4-18 UNEF-2B
Cable Exit 180°
Material Aluminum Alloy
Plating Anodized
Shielding Shielded
Color Gray
Features Tinel Lock
Includes 5 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Screw, 1 Tinel Ring
For Use With/Related Products Bendix OWL, Cannon CWL Series Connectors
Base Product Number TXR31AE00
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1350681-TXR31AE00-2206AI
Ultra Librarian 3D Model Ultra Librarian TXR31AE00-2206AI CAD Model

Description

The TXR31AE00-2206AI is a gray backshell heat shrink adapter for Bendix OWL and Cannon CWL Series Connectors.

  • Manufacturer: TE Connectivity Aerospace, Defense, and Marine
  • Series: TXR31AE00
  • Connector Type: Backshell, Heat Shrink Adapter
  • Connector Style: For Bendix OWL, Cannon CWL Series Connectors
  • Shielding: Shielded
  • Locking Feature: Tinel Lock
  • Shell Material: Aluminum Alloy
  • Shell Finish: Anodized
  • Shell Size - Insert: 22
  • Thread Size: 1 1/4-18 UNEF-2B
  • Package: Bulk
  • Pieces Included: 1 Backshell, 1 Braid, 1 O-Ring, 1 Screw, 1 Tinel Ring
  • Cable Exit: 180°
  • Base Product Number: TXR31AE00

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 22 SLVR
Need more? Email Us
TE Connectivity
CONN CABLE CLAMP SZ 22 1 3/16-18
Lowest to $82.1211
TE Connectivity
CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16 17 OLIV / Shrink Boot Adapters 90° 16/17 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16 17 OLIV
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING 15D SLVR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess