EN
  • EN
  • DE
  • IT

TX41AB00-1610H-CS8232

Part No TX41AB00-1610H-CS8232
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ16 17 OLIV
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.213" (30.80mm)
Shell Size - Insert 16, 17
Thread Size 15/16-20 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Color Olive Drab
Features Tinel Lock
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series I, II
Win Source Part Number 132128-TX41AB00-1610H-CS8232
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX41AB00-1610H-CS8232 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX41AB00-1610H-CS8232 is a backshell, heat shrink adapter electronic component that has a Tinel Lock feature.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Product: TX41AB00-1610H-CS8232
  • Type: Backshell, heat shrink adapter
  • Feature: Tinel Lock
  • Used with: MIL-DTL-38999 Series I, II
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Includes: 2 pcs - 1 backshell, 1 O-ring
  • Diameter Outside: 1.213" (30.80mm)
  • Thread Size: 15/16-20 UNEF
  • Cable Exit: 180°
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ16 17 OLIV / Shrink Boot Adapters 90° 16/17 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 OLIVE / Shrink Boot Adapters 180° 22 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 20 OLIVE / T-FIT ADAPTER AND MOLDED PARTS BOOT KITS
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPTR
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess