EN
  • EN
  • DE
  • IT

TXR15AB90-1610AI

Part No TXR15AB90-1610AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 24 28  /  Olive Drab Connector Backshell, Heat Shrink Adapter 1 7/16-18 UNEF 24, 28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.780" (45.20mm)
Shell Size - Insert 24, 28
Thread Size 1 7/16-18 UNEF
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products MIL-DTL-5015 Connectors
Base Product Number TXR15AB90
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 647203-000
Standard Package 25
Win Source Part Number 1039715-TXR15AB90-1610AI
Ultra Librarian 3D Model Ultra Librarian TXR15AB90-1610AI CAD Model

Description

The TXR15AB90-1610AI is a backshell heat shrink adapter from TE Connectivity.

  • Designed for: Use with MIL-DTL-5015 connectors
  • Shell Size: 24 and 28
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Thread Size: 1 7/16-18 UNEF
  • Cable Exit: 90 degrees
  • RoHS: Non-compliant
  • Package: Bulk
  • Includes: 6 pieces, including a backshell, braid, O-ring, screws, and Tinel ring

You May Also Be Interested in

TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
ITT Cannon, LLC
Conn Circular SKT 3 POS Crimp ST Box Mount 3 Terminal 1 Port Automotive
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Crane Aerospace & Electronics.
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess