EN
  • EN
  • DE
  • IT

TX40AZ00-2010

Part No TX40AZ00-2010
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.457" (37.00mm)
Shell Size - Insert 21, G
Thread Size M31x1
Cable Exit 180°
Material Aluminum Alloy
Plating Zinc Nickel
Shielding Unshielded
Color Black
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TX40AZ00
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314672-TX40AZ00-2010
Ultra Librarian 3D Model Ultra Librarian TX40AZ00-2010 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1084403 is a high-quality connector that is suitable for use in a wide range of electronic devices and equipment.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Series: TXR
  • Shell Size: 21, G
  • Material: Aluminum Alloy
  • Plating: Zinc Nickel
  • Suitable for: MIL-DTL-38999 Series III, IV
  • Thread Size: M31x1
  • Package Includes: 2 pieces - 1 Backshell and 1 O-ring
  • Ingress Protection: Environment Resistant
  • Shielding: Unshielded

You May Also Be Interested in

Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 17
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BAND SZ 12 SLVR
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 20 OLIVE / T-FIT ADAPTER AND MOLDED PARTS BOOT KITS
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 / Shrink Boot Adapters 90° 36 Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Shrink Boot Adapters 90° 10/10S/10SL Shell Size Passivated Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess