EN
  • EN
  • DE

TW1502KA

Part No TW1502KA
Manufacturer TE Connectivity
Catalog Rotary Potentiometers, Rheostats
Description POT 5K OHM 1W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 5k
Tolerance ±10%
Power (Watts) 1W
Built in Switch None
Number of Turns 1.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±100ppm/°C
Rotation 285°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.984" (25.00mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573977-TW1502KA
Ultra Librarian 3D Model Ultra Librarian TW1502KA CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $9.7829
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $2.6894
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 10K OHM 1/2W PLASTIC LINEAR
Lowest to $18.8628
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 1K OHM 1W PLASTIC LINEAR
Lowest to $11.3806
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
Bourns Inc.
POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $12.1793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess