EN
  • EN
  • DE

TW1252KA

Part No TW1252KA
Manufacturer TE Connectivity
Catalog Rotary Potentiometers, Rheostats
Description POT 2.5K OHM 1W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 2.5k
Tolerance ±10%
Power (Watts) 1W
Built in Switch None
Number of Turns 1.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±100ppm/°C
Rotation 285°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.984" (25.00mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573976-TW1252KA
Ultra Librarian 3D Model Ultra Librarian TW1252KA CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $2.6894
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323
Bourns Inc.
POT 1K OHM 1W PLASTIC LINEAR
Lowest to $11.3806
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess