EN
  • EN
  • DE

LT1785IS8#TRPBF

Part No LT1785IS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 60V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758912-LT1785IS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1785
Introduction Date March 13, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1785IS8#TRPBF CAD Model

Description

LT1785IS8#TRPBF - High Efficiency, Low Power RS485/RS422 Transceiver

The LT1785IS8#TRPBF is a meticulously engineered RS485/RS422 transceiver from Linear Technology, designed to meet the rigorous standards of industrial communication protocols. This transceiver is built to ensure reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial networks, control systems, and data acquisition applications.

Key Features

  • Robust Interface: The device is equipped with fail-safe features that maintain a high impedance on the receiver output when the inputs are left open, shorted, or terminated but idle, thereby ensuring a stable high output in the absence of incoming signals.
  • Low Power Consumption: With its low operating current of 120μA for the receiver and 600μA for the driver when unloaded, the LT1785IS8#TRPBF is optimized for power-sensitive applications.
  • High-Speed Operation: It supports data rates up to 2.5Mbps, making it suitable for high-speed data communication.
  • Extended Common-Mode Range: The transceiver operates with an input common-mode range of -12V to +12V, exceeding the RS485 and RS422 requirements.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from excessive power dissipation.
  • Driver Differential Output: The driver differential output can handle up to ±60V fault conditions, providing robustness against miswiring and voltage spikes.

Package and Temperature Range

The LT1785IS8#TRPBF is available in an 8-lead SOIC package, which is suitable for standard surface-mount technology (SMT) assembly processes. It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

Thanks to its rugged design and advanced features, the LT1785IS8#TRPBF transceiver is highly versatile and can be used in various applications, including:

  • Industrial Control Networks
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition
  • Fieldbus Communications

Overall, the LT1785IS8#TRPBF from Linear Technology stands out as a robust and efficient solution for RS485/RS422 communication, offering designers a reliable transceiver option for their demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3044 $61.5220
10+ $10.0959 $100.9590
16+ $9.7804 $156.4864
22+ $9.4649 $208.2278
28+ $9.1494 $256.1832
37+ $8.2030 $303.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess