EN
  • EN
  • DE

TN-127111-10-9

Part No TN-127111-10-9
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Labels Thermal Transfer Printable Label Polyethylene White 12.7x11.1mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
ELV Compliant
Lead Free Not Applicable
Material Polyethylene
Maximum Operating Temperature 80 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1012418-TN-127111-10-9
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TN-127111-10-9 CAD Model

Description

The TE Connectivity polyethylene fiber optic cable is a reliable and durable component designed for use in various applications.

  • Color: White
  • Temperature Range: -40°C to 80°C
  • Material: Polyethylene
  • Alternative Parts (Cross-Reference): TN-127111-10-9D87328-000
  • Regulations Compliance: Compliant with RoHS and ELV regulations

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 34 Position Cable Assembly Rectangular Socket to Cable 2.75' (838.20mm)
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess