EN
  • EN
  • DE

T9VV1K15-12S

Part No T9VV1K15-12S
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 40A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr TE Connectivity
Series T9V
Package Tray
Product Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 40 A
Switching Voltage 277VAC - Nom
Coil Current 188 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 9.6 VDC
Must Release Voltage 0.8 VDC
Operate Time 18 ms
Release Time 15 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 64 Ohms
Base Product Number T9VV1
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 848278-T9VV1K15-12S
Ultra Librarian 3D Model Ultra Librarian T9VV1K15-12S CAD Model

Description

The 848278-T9VV1K15-12S is a power relay from TE Connectivity.

  • Series: T9V
  • Termination Style: PC Pin
  • Package: Tray
  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Silver Nickel (AgNi)
  • Coil Resistance: 64 Ohms
  • Coil Current: 188 mA
  • Operate Time: 18 ms
  • Release Time: 15 ms
  • Coil Voltage: 12VDC
  • Contact Rating: 40 A
  • Switching Voltage: Up to 277VAC
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • Coil Insulation: Not specified
  • Must Operate Voltage: 9.6 VDC
  • Must Release Voltage: 0.8 VDC
  • REACH Status: Undefined
  • HTSUS Code: 8536.41.0050
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3540 $52.2480
28+ $3.5725 $100.0300
44+ $3.4609 $152.2796
60+ $3.3493 $200.9580
78+ $3.2376 $252.5328
104+ $2.9027 $301.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess