EN
  • EN
  • DE

SN74LVC14ARGYRG4

Part No SN74LVC14ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14VQFN / Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.15V ~ 0.8V
Logic Level - High 1.3V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number SN74LVC14
Other Names 296-35931-6,296-35931-1,SN74LVC14ARGYRG4,296-35931-2
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257591-SN74LVC14ARGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC14ARGYRG4 CAD Model

Description

The SN74LVC14ARGYRG4 is a high-performance, hex inverter IC featuring Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This integrated circuit is engineered to deliver robust signal conditioning with the added benefit of LVC (Low-Voltage CMOS) technology. The device is optimized for 3.3V and 5V power supplies, making it suitable for interfacing with both legacy and modern digital systems.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Voltage Range: Operates from 1.65V to 5.5V, providing a versatile power supply compatibility that is ideal for battery-operated and low-voltage applications.
  • High Speed: Propagation delay times as low as 3.8 ns at 5V, ensuring swift response for high-speed data processing.
  • Drive Capability: Capable of driving up to 24 mA, allowing the IC to directly drive LEDs and other low-power devices.
  • Temperature Range: Operational across a wide temperature range from -40°C to 85°C, suitable for industrial environments.
  • Package: Available in a VQFN (RGY) package, which is ideal for space-constrained applications.

Applications

The SN74LVC14ARGYRG4 is commonly used in applications that require clean, stable digital signals. Its Schmitt-trigger inputs are designed to provide hysteresis, which filters out noise and provides a more stable output transition. This makes it an excellent choice for:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal
  • Pulse shaping
  • Line drivers
  • Logic level conversion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC14ARGYRG4 is no exception. The device is fabricated using the industry-leading semiconductor manufacturing processes, ensuring high reliability and performance consistency for critical applications in commercial and industrial electronic systems.

Environmental Compliance

The SN74LVC14ARGYRG4 is RoHS compliant and adheres to international environmental standards, reflecting Texas Instruments' dedication to environmental sustainability and reducing hazardous substances in electronic components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess