EN
  • EN
  • DE

AP2156MPG-13

Part No AP2156MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SWITCH .5A DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 010000-AP2156MPG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2156MPG-13 CAD Model

Description

Introducing the AP2156MPG-13 USB Power Switch from Diodes Incorporated

The AP2156MPG-13 is a sophisticated, high-performance USB power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to provide power distribution and fault protection for USB ports and other hot-swap applications.

Key Features

  • Current Limiting: The AP2156MPG-13 is equipped with an adjustable current limit feature, ensuring that devices connected to the USB port do not draw more power than what is safe or specified.
  • Over-Temperature Protection: This power switch includes an over-temperature protection mechanism that prevents damage from overheating, thereby ensuring the longevity and reliability of both the switch and the connected devices.
  • Fast Short-Circuit Response: In the event of a short circuit, the AP2156MPG-13 responds quickly to prevent damage to the circuitry, offering an additional layer of protection.
  • Reverse Current Blocking: This feature prevents current from flowing backward into the switch when it is powered off, safeguarding the device and connected peripherals.

Applications

The AP2156MPG-13 is ideal for a variety of applications where USB power distribution and fault protection are essential. It is commonly used in:

  • Desktop and Notebook PCs
  • USB Hubs, Docking Stations, and Monitors
  • Portable Devices with USB Interfaces

Product Specifications

The AP2156MPG-13 comes in a compact MSOP-8 package, making it suitable for space-constrained applications. It operates over a voltage range of 2.7V to 5.5V, which covers the standard USB power supply levels. The device also supports a continuous output current of up to 1A, making it capable of handling most USB-powered devices.

With its built-in soft-start functionality, the AP2156MPG-13 minimizes inrush current upon power-up, contributing to the system's stability. Its low quiescent current makes it an energy-efficient choice for modern, power-sensitive applications.

For designers and engineers looking for a reliable USB power switch that offers advanced protection features, the AP2156MPG-13 from Diodes Incorporated is an excellent choice. It combines performance, versatility, and protection in a single package, ensuring a safe and stable power supply for USB interfaces.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3346 $50.1900
365+ $0.2746 $100.2290
565+ $0.2660 $150.2900
780+ $0.2574 $200.7720
1,005+ $0.2488 $250.0440
1,345+ $0.2231 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess