EN
  • EN
  • DE

G6A-274P-ST-US DC24

Part No G6A-274P-ST-US DC24
Manufacturer Omron
Catalog Relays
Description RELAY GEN PURPOSE DPDT 2A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysSignal Relays, Up to 2 Amps
Manufacturer Omron Electronics Inc-EMC Div
Series G6A
Packaging Tube
Part Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Load - Max Switching 500VA, 440W
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 5 ms
Release Time 3 ms
Operating Temperature -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 2.88 kOhms
Base Product Number G6A-274
Ultra Librarian 3D Model Ultra Librarian G6A-274P-ST-US DC24 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
Omron
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $1.9090
Vishay
SSR RELAY SPST-NO 140MA 0-400V
Lowest to $5.4545
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
TE Connectivity
RELAY TELECOM DPDT 3A 12V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $2.6901

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8336 $55.0080
70+ $1.5045 $105.3150
105+ $1.4575 $153.0375
145+ $1.4105 $204.5225
185+ $1.3635 $252.2475
250+ $1.2224 $305.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess