EN
  • EN
  • DE

T77S1D10-24

Part No T77S1D10-24
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE SPST 10A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T77
Packaging Tray
Part Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10 A
Switching Voltage 250VAC, 30VDC - Max
Load - Max Switching 2500VA, 300W
Coil Current 18.8 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 4 ms
Operating Temperature -30°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency cURus, VDE
Relay Type General Purpose
Coil Resistance 1.28 kOhms
Base Product Number T77S1
Ultra Librarian 3D Model Ultra Librarian T77S1D10-24 CAD Model

You May Also Be Interested in

Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
Vishay
SSR RELAY SPST-NO 140MA 0-400V
Lowest to $5.4545
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Lowest to $6.6647
Omron
SSR RELAY SPST-NO 200MA 0-200V
Lowest to $1.4046
Omron
SSR RELAY SPST-NO 120MA 0-60V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5810 $50.2290
22+ $4.5793 $100.7446
34+ $4.4362 $150.8308
47+ $4.2931 $201.7757
61+ $4.1500 $253.1500
81+ $3.7207 $301.3767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess