EN
  • EN
  • DE

T90S5D12-12

Part No T90S5D12-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description T90 Series, 30A PCB Relay | RELAY GEN PURPOSE SPDT 20A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 20A
Switching Voltage 240VAC, 28VDC - Max
Coil Current 77.0mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 15ms
Release Time 15ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 155 Ohms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1263531-T90S5D12-12
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC, Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian T90S5D12-12 CAD Model

Description

The electronic component with Id 585482 is manufactured by TE Connectivity Potter & Brumfield Relays and is obsolete.

  • Win Source Part Number: 1263531-T90S5D12-12
  • Type: General Purpose Relay
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Cadmium Oxide (AgCdO)
  • Coil Voltage: 12VDC
  • Contact Rating (Current): 20A
  • Switching Voltage: 240VAC and 28VDC - Max
  • Applications: HVAC, Industrial, and Commercial
  • Package: Bulk
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)
  • Coil Insulation: Class F
  • Must Operate Voltage: 9VDC
  • Must Release Voltage: 1.2VDC
  • Seal Rating: Sealed - fully
  • Operate Time: 15ms
  • Release Time: 15ms

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Altech corporation
RELAY GEN PURPOSE DPDT 8A 6V
Lowest to $10.6254
Omron
RELAY GEN PURPOSE SPST 5A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Lowest to $15.1270
IDEC
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
Omron
G6C-2114P-US-AP-DC24
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $6.7233
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess