EN
  • EN
  • DE

ZEN056V230A16LS

Part No ZEN056V230A16LS
Manufacturer TE Connectivity
Catalog TVS - Mixed Technology
Description POLYZEN 5.6V PPTC/ZENER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
No 288458
Standard Package 1
Category Circuit Protection
Family TVS - Mixed Technology
Series PolyZen
Packaging Reel
Voltage - Working 5.6V
Voltage - Clamping 16V
Technology Mixed Technology
Power (Watts) 700mW
Number of Circuits 1
Applications General Purpose
Package 3-SMD No Lead
Manufacturer Device Package SMD
Catalog Polyzen Series
Win Source Part Number 038424-ZEN056V230A16LS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Multimedia
Ultra Librarian 3D Model Ultra Librarian ZEN056V230A16LS CAD Model

Description

The ZEN056V230A16LS is a surge protection device (SPD) manufactured by TE Connectivity. It is designed to protect sensitive electronic equipment from transient overvoltage events, such as those caused by lightning strikes or power surges. This SPD is commonly used in industrial and commercial applications to safeguard critical systems and prevent costly downtime.

Applications:

  • Protection of LED lighting systems.
  • Surge protection for industrial control panels.
  • Protection of power supplies in telecommunications equipment.
  • Implementation in renewable energy systems, such as solar inverters.
  • Use in building automation systems to protect electronic controls.

Features:

  • High surge current capability.
  • Thermally protected varistor technology.
  • Compact design for easy integration.
  • Visual indication of protection status.
  • Compliance with relevant industry standards for surge protection.

Benefits:

  • Increased reliability of electronic equipment by preventing damage from surges.
  • Reduced maintenance costs due to fewer equipment failures.
  • Improved uptime of critical systems.
  • Simplified installation with compact design.
  • Peace of mind knowing that equipment is protected against transient overvoltages.

Additional Details:

The ZEN056V230A16LS is designed for a nominal voltage of 230VAC and can handle a surge current of up to 16kA. The thermally protected varistor technology ensures that the SPD will not overheat or fail catastrophically in the event of a prolonged overvoltage condition. The visual indicator provides a clear indication of the protection status, allowing for easy monitoring and maintenance. This device is typically installed in parallel with the equipment being protected, providing a low-impedance path for surge currents to ground.

Key Specifications:

  • Nominal Voltage: 230VAC
  • Surge Current Capacity: 16kA
  • Protection Level: (Consult datasheet for specific values)
  • Operating Temperature Range: (Consult datasheet for specific values)

The ZEN056V230A16LS from TE Connectivity is a reliable and effective surge protection solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0889 $56.6223
16+ $6.6371 $106.1936
24+ $6.4297 $154.3128
33+ $6.2223 $205.3359
42+ $6.0149 $252.6258
56+ $5.3926 $301.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess