EN
  • EN
  • DE

T84S17D414-48

Part No T84S17D414-48
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 195987-T84S17D414-48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T84S17D414-48 CAD Model

Description

The T84S17D414-48 is a hermetically sealed time delay relay produced by TE Connectivity. It's built to deliver precise and reliable time delay functionality across a spectrum of applications. These relays are notable for their rugged design, capable of withstanding harsh environmental conditions, providing stable performance across a wide temperature range, and resisting both shock and vibration.

Applications

  • Military and Aerospace: Found in military and aerospace equipment requiring dependable timing functions, such as guidance systems, communication devices, and control panels.
  • Industrial Control Systems: Integrated into automation systems, process control systems, and safety interlock systems where precise time delays are essential for operational efficiency and safety.
  • Transportation: Used in railway signaling, automotive control systems, and aviation electronics to accurately time critical functions.
  • Medical Equipment: Implemented in medical devices needing accurate timing sequences, like diagnostic and therapeutic equipment.

Features

  • Hermetically Sealed: Provides full protection from environmental contaminants, including moisture, dust, and corrosive gases, ensuring lasting reliability.
  • Fixed Time Delay: Offers a precise and consistent factory-set time delay of 48 seconds (inferred from the part number).
  • Wide Operating Temperature Range: Designed to function reliably in extreme temperatures, making it suitable for demanding environments.
  • High Shock and Vibration Resistance: Engineered to withstand significant mechanical stress, ensuring stable performance in mobile or high-vibration scenarios.
  • Compact Size: Facilitates easy integration into tightly packed electronic systems.
  • Durable Construction: Constructed using high-quality materials for a long service life and resistance to wear.

Benefits

  • Enhanced Reliability: The hermetic seal greatly extends the lifespan of the relay and reduces the risk of failure caused by environmental factors.
  • Precise Timing: The fixed time delay ensures accurate and repeatable timing sequences, which are critical for precise control and automation.
  • Robust Performance: High resistance to shock, vibration, and temperature extremes ensures reliable operation in harsh conditions.
  • Reduced Maintenance: The durable construction and hermetic seal minimize the need for frequent maintenance and replacements.
  • Improved System Safety: Accurate timing sequences contribute to the safe and efficient operation of critical systems and equipment.

Additional Details

This time delay relay typically operates on a DC voltage (likely 28VDC based on other TE Connectivity products). The hermetic sealing is achieved using a glass-to-metal seal. The specific time delay is factory set and not user adjustable. The relay's contacts are designed for high current carrying capacity, suitable for various loads. It is likely designed to meet military and aerospace standards for quality and reliability. Connection is typically achieved using screw terminals or solder pins for reliable circuit attachment.

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess