EN
  • EN
  • DE

T4113002031-000

Part No T4113002031-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 3POS GOLD SCREW  /  3 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 3
Shell Size - Insert M12-3
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41130
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names -T4113002031-000-SI,A134558
Standard Package 1
Win Source Part Number 1034998-T4113002031-000
Ultra Librarian 3D Model Ultra Librarian T4113002031-000 CAD Model

Description

The TE Connectivity AMP Connectors M12-3 series is a circular connector that comes with a backshell feature.

  • Series: M12-3
  • Feature: Backshell
  • Voltage Rating: 250V
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Connector Type: Receptacle
  • Pins: Male
  • Termination: Screws
  • Shielded: Unshielded
  • Standard Package: 1
  • Mounting: Free Hanging (In-Line), Right Angle
  • Temperature Range: -40 degrees Celsius to 85 degrees Celsius
  • Shell Material: Brass with Nickel Finish
  • Insert Material: Polyamide (PA) and Nylon
  • Alternative Parts (Cross-Reference): Not Available

You May Also Be Interested in

TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
Conn Circular SKT 3 POS Crimp ST Box Mount 3 Terminal 1 Port Automotive
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess