EN
  • EN
  • DE

T4110011051-000

Part No T4110011051-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG FMALE 5POS GOLD SCREW / 5 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 5
Shell Size - Insert M12-5
Mounting Type Free Hanging (In-Line)
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41100
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names -T4110011051-000-SI,A134452,2266-T4110011051-000
Standard Package 1
Win Source Part Number 1227447-T4110011051-000
Ultra Librarian 3D Model Ultra Librarian T4110011051-000 CAD Model

Description

This connector product has the Win Source Part Number 1227447-T4110011051-000 and is part of the M12 series and is manufactured by .

  • Series: M12
  • Position Count: 5
  • Connector Type: Plug with Female Sockets
  • Termination: Screw
  • Color: Silver
  • Fastening Type: Threaded
  • Shielded: Yes
  • Ingress Protection: IP67 - Dust Tight and Waterproof
  • Voltage Rating: 60V
  • Current Rating: 4A
  • RoHS: Compliant
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess