EN
  • EN
  • DE
  • IT

BZT52C4V7LP-7B

Part No BZT52C4V7LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 4.7V 6.38% 80Ohm 250mW 2-Pin DFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238692-BZT52C4V7LP-7B
Popularity Low
Supply and Demand Status Balance
Family Name BZT52C4V7LP
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BZT52C4V7LP-7B CAD Model

Description

Product Overview: BZT52C4V7LP-7B from Diodes Incorporated

The BZT52C4V7LP-7B is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is specifically engineered to offer voltage regulation with a nominal Zener voltage of 4.7 volts, making it an ideal component for precision voltage clamping applications where space is at a premium.

Constructed with an ultra-small leadless package, the BZT52C4V7LP-7B belongs to the family of low profile Zener diodes. The package type is the DFN1006-2, which stands for Discrete Flat No Lead with a size of 1.0mm x 0.6mm and a height of just 0.37mm. This miniature footprint allows for high-density mounting and is perfect for today's increasingly compact electronic assemblies.

Key Features

  • Nominal Zener Voltage: 4.7V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of handling up to 200mW of power dissipation, ensuring stable performance under typical operating conditions.
  • Low Leakage Current: Exhibits low leakage current characteristics, contributing to energy efficiency in the end application.
  • High Surge Capability: Designed to withstand surge currents, making it robust against transient voltage spikes.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The BZT52C4V7LP-7B is versatile and can be used in a variety of applications, including:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Power Management: Voltage Regulation Modules, Battery Chargers
  • Consumer Electronics: Digital Cameras, Audio/Video Equipment
  • Telecommunication: Network Hardware, Modems, Routers
  • Computing: Laptops, Desktops, Servers

With its combination of compact size, precise voltage regulation, and high power handling capability, the BZT52C4V7LP-7B Zener diode is an excellent choice for designers looking to enhance the reliability and performance of their electronic circuits. Diodes Incorporated's commitment to quality ensures that this Zener diode meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4059 $62.0295
12+ $10.1790 $122.1480
18+ $9.8614 $177.5052
25+ $9.5426 $238.5650
32+ $9.2250 $295.2000
42+ $8.2710 $347.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess